BSS84DW-7-F Part Information

Details for BSS84DW-7-F by Diodes Incorporated

Semiconductors - Discretes > More Semiconductors - Discretes

Part Specifications

Transistor Polarity Dual P Channel
Continuous Drain Current Id -130mA
Drain Source Voltage Vds -50V
On Resistance Rds(on) 10ohm
Rds(on) Test Voltage Vgs -5V
Threshold Voltage Vgs -1.6V
Power Dissipation Pd 300mW
Transistor Case Style SOT-363
No. of Pins 6Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Continuous Drain Current Id P Channel -130mA
Current Id Max -130mA
Drain Source Voltage Vds P Channel -50V
Module Configuration Dual
On Resistance Rds(on) P Channel 6ohm
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Termination Type Surface Mount Device
Transistor Type Enhancement
Voltage Vds Typ -50V
Voltage Vgs Rds on Measurement -5V
RoHS Compliant

Alternative Part Descriptions

  • BSS FAMILY SOT363 T&R 3K ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BSS84DW-7-F?

Additional datasheets, footprints and schematics for BSS84DW-7-F are listed in our Part Details tab. You can also find the BSS84DW-7-F image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BSS84DW-7-F in the Pricing & Inventory tab next to part details. You can view BSS84DW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BSS84DW-7-F fall under?

The BSS84DW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to BSS84DW-7-F when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BSS84DW-7-F you can contact the distributor directly for product support, shipping queries etc.

Is the BSS84DW-7-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BSS84DW-7-F have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BSS84DW-7-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BSS84DW-7-F often in real-time on the comparison pages.

What if I can't find stock of BSS84DW-7-F?

You can fill out our help required form which you can use to request a quote for BSS84DW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BSS84DW-7-F

Loading...
Loading Results for BSS84DW-7-F
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us