Prices starting from US$0.0180
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
1,100
|
Buy Now | |
Future Electronics | US$0.0192 |
1,899,000
|
Buy Now | |
Farnell | US$0.0278 |
78,000
|
Buy Now | |
Chip One Stop | US$0.0207 |
11,135
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0292 |
10,265
|
Buy Now | |
Newark Electronics | US$0.05 |
7,847
|
Buy Now | |
element14 | US$0.05 |
6,378
|
Buy Now | |
Avnet America | US$0.0180 |
-
|
Buy Now | |
Avnet Asia | US$0.0208 |
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -150mA |
Drain Source Voltage Vds | -50V |
On Resistance Rds(on) | 4.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.6V |
Power Dissipation Pd | 260mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
P-Channel 50 V 7.5 Ohm 260 mW 0.26 nC TrenchMOS FET - SOT-323 | Future Electronics |
MISCELLANEOUS MOSFETS | Farnell |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P Channel, 50V, 0.15A, Sot323 | Newark Electronics |
MOSFET, P CH, 50V, 0.15A, SOT323 | element14 |
MOSFET,p-channel,50V,150mA,4.5ohm,SOT323 | RS |
Trans MOSFET P-CH 50V 0.15A 3-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSS84AKW 115?
Additional datasheets, footprints and schematics for BSS84AKW 115 are listed on our Part Details page. You can also find images and similar parts to BSS84AKW 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS84AKW 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS84AKW 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS84AKW 115 fall under?
The BSS84AKW 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS84AKW 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS84AKW 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS84AKW 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS84AKW 115 have stock available?
Authorised distributors including Future Electronics, Farnell, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BSS84AKW 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS84AKW 115 often in real-time on the comparison pages.
What if I can't find stock of BSS84AKW 115?
You can fill out our help required form which you can use to request a quote for BSS84AKW 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.