Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
906,000
units
|
Buy Now |
![]() |
Arrow Electronics |
3,720,000
units
|
Buy Now |
![]() |
Future Electronics |
1,668,000
units
|
Buy Now |
![]() |
Avnet Europe |
879,000
units
|
Buy Now |
![]() |
Newark Electronics |
585,197
units
|
Buy Now |
![]() |
element14 |
459,424
units
|
Buy Now |
![]() |
Farnell |
445,595
units
|
Buy Now |
![]() |
Avnet Asia |
135,000
units
|
Buy Now |
![]() |
Avnet America |
93,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
25,790
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Distrelec |
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -130mA |
Drain Source Voltage Vds | -50V |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 250mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
BSS84 Series 50 V 100 Ohm P-Channel Enhancement Mode D-MOS Transistor SOT-23 | Future Electronics |
Trans MOSFET P-CH 50V 0.13A 3-Pin TO-236AB T/R | Avnet Europe |
Bss84/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia BSS84,215 | Newark Electronics |
MOSFET, P CH, -50V, -130MA, SOT-23-3 | element14 |
NEXPERIA - BSS84,215 - Power MOSFET, P Channel, 50 V, 130 mA, 6 ohm, SOT-23, Surface Mount | Elfaro |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Now Nexperia Small Signal Field- | Component Sense |
BSS84/SOT23/TO-236AB | Mouser Electronics |
Nexperia MOSFET, Single - P-Channel, 50V, 130mA, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BSS84 215?
Additional datasheets, footprints and schematics for BSS84 215 are listed on our Part Details page. You can also find images and similar parts to BSS84 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS84 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS84 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS84 215 fall under?
The BSS84 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSS84 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS84 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS84 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS84 215 have stock available?
Authorised distributors including Arrow Electronics, Future Electronics, Avnet Europe, Newark Electronics and element14 have stock available or on a lead time for BSS84 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS84 215 often in real-time on the comparison pages.
What if I can't find stock of BSS84 215?
You can fill out our help required form which you can use to request a quote for BSS84 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.