Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
444,000
in stock
|
Buy Now | |
element14
from US$0.11
|
309,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
309,000
in stock
|
Buy Now | |
Avnet America
from US$0.0335
|
147,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
21,000
in stock
|
Buy Now | |
Micros
from US$0.0344
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
8,139
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.0468
|
2,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,496
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
-0.13 A, -50 V RDS(ON) = 10 Ω @ VGS = -5 V |
Voltage-controlled P-channel small signal switch |
High-Density Cell Design for Low RDS(ON) |
High Saturation Current. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BSS84 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -50 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | -2 |
ID Max (A) | -0.13 |
PD Max (W) | 0.36 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 10000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.9 |
Ciss Typ (pF) | 73 |
Package Type | SOT-23-3 |
P-Channel 50 V 10 Ohm 225 mW Surface Mount Power MOSFET - SOT-23 | Future Electronics |
MOSFET, P CH, -50V, -130MA, SOT-23 | element14 |
Power MOSFET, P Channel, 50 V, 130 mA, 10 Ohm, SOT-23 (TO-236), 3 Pins, Surface Mount | Avnet America |
P Channel Mosfet, -50V, 130Ma, Sot-23 | Newark Electronics |
onsemi MOSFET, P-Channel, -50V, -130mA, SOT-23 | Distrelec |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Channel 50V 0.13A SOT23 | RS |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Applications |
---|
General Purpose Interfacing Switch |
Power Management Functions |
Analog Switch |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | P |
ESD Diodes (Y|N) | No |
|VDS| (V) | 50 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.13 A |
PD @TA = +25°C (W) | 0.3 W |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 10000 mΩ |
|VGS(TH)| Max (V) | 2 V |
CISS Typ (pF) | 24.6 pF |
Where can I find additional details, specifications and documents for a BSS84?
Additional datasheets, footprints and schematics for BSS84 are listed on our Part Details page. You can also find images and similar parts to BSS84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS84 fall under?
The BSS84 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS84 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS84 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS84 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS84 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for BSS84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS84 often in real-time on the comparison pages.
What if I can't find stock of BSS84?
You can fill out our help required form which you can use to request a quote for BSS84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.