Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0464
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
12,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
165,000
in stock
|
Buy Now | |
Avnet America
from US$0.0464
|
165,000
in stock
|
Buy Now | |
element14
from US$0.13
|
103,866
in stock
|
Buy Now | |
Farnell
from US$0.13
|
103,866
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
5,837
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,950
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0486
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RDS(ON) = 3.5 Ω @ VGS = 10V, ID = 0.22A |
RDS(ON) = 6.0 Ω @ VGS = 4.5V, ID = 0.22A |
High density cell design for extremely low RDS(ON). |
Rugged and Reliable. |
Compact industry standard SOT-323 surface mount package. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | BSS138W |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 210 |
PD Max (W) | 0.34 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 6000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 3500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.65 |
Ciss Typ (pF) | 38 |
Package Type | SC-70-3 / SOT-323-3 |
Fet 50V 3.5 Ohm Sot23 Rohs Compliant: Yes |Onsemi BSS138W | Newark Electronics |
Trans MOSFET N-CH 50V 0.21A 3-Pin SOT-323 T/R | Avnet America |
MOSFET, N CH, 50V, 0.21A, SOT-323-3 | element14 |
N-Channel 50 V 3.5 Ohm SMT Enhancement Mode Field Effect Transistor - SOT-323 | Future Electronics |
MOSFET N-Ch 50V 210mA Logic Level SOT323 | RS |
onsemi MOSFET, N-Channel, 50V, 210mA, SOT-323 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor, MOSFET, N-channel, 50V, 210MA, logic level, fast switching, SOT323 | ON Semiconductor BSS138W | RS Americas |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 50 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.2 A |
PD @TA = +25°C (W) | 0.2 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 3500 mΩ |
|VGS(TH)| Max (V) | 1.5 V |
CISS Typ (pF) | 50 (@ 10V) pF |
Where can I find additional details, specifications and documents for a BSS138W?
Additional datasheets, footprints and schematics for BSS138W are listed on our Part Details page. You can also find images and similar parts to BSS138W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS138W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS138W fall under?
The BSS138W is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS138W when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138W you can contact the distributor directly for product support, shipping queries etc.
Is the BSS138W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for BSS138W have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for BSS138W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS138W often in real-time on the comparison pages.
What if I can't find stock of BSS138W?
You can fill out our help required form which you can use to request a quote for BSS138W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.