BSS138DW-7-F Semiconductors - Discretes by Diodes Incorporated

MOSFET NN CH 50V SOT-363

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
97,024 units
Buy Now
Logo for element14 element14
32,620 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity Dual N Channel
Continuous Drain Current Id 200mA
Drain Source Voltage Vds 50V
On Resistance Rds(on) 3.5ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.2V
Power Dissipation Pd 200mW
Transistor Case Style SOT-363
No. of Pins 6Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Continuous Drain Current Id N Channel 200mA
Current Id Max 200mA
Drain Source Voltage Vds N Channel 50V
Module Configuration Dual
On Resistance Rds(on) N Channel 1.4ohm
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Termination Type Surface Mount Device
Transistor Type Enhancement
Voltage Vds Typ 50V
Voltage Vgs Rds on Measurement 10V

Alternative Descriptions

MOSFET, N CHANNEL, DUAL, 50V, 200mA, SOT-363 | Newark Electronics
MOSFET, NN CH, 50V, SOT-363 | element14
Stock Europe - ROHS:YES | ComS.I.T.
MOSFET 2N-CH 50V 0.2A SC70-6 | Rotakorn Electronics
Transistor MOSFET Array Dual N-CH 50V 200mA 6-Pin SOT-363 T/R | Avnet America
N-CH DUAL-MOS 0,20A 50V SOT363 | Rutronik
MOSFET Dual N-Channel 50V 0.2A SOT363 | Allied Electronics

More Parts in Transistors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BSS138DW-7-F?

Additional datasheets, footprints and schematics for BSS138DW-7-F are listed on our Part Details page. You can also find images and similar parts to BSS138DW-7-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BSS138DW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS138DW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BSS138DW-7-F fall under?

The BSS138DW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to BSS138DW-7-F when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BSS138DW-7-F you can contact the distributor directly for product support, shipping queries etc.

Is the BSS138DW-7-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BSS138DW-7-F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Rutronik have stock available or on a lead time for BSS138DW-7-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BSS138DW-7-F often in real-time on the comparison pages.

What if I can't find stock of BSS138DW-7-F?

You can fill out our help required form which you can use to request a quote for BSS138DW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay