AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | N |
ESD Diodes (Y|N) | No |
|VDS| (V) | 100 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.17 A |
PD @TA = +25°C (W) | 0.2 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 6000 mΩ |
RDS(ON)Max @ VGS(4.5V)(mΩ) | 10000 mΩ |
|VGS(TH)| Max (V) | 2 V |
CISS Typ (pF) | 29 @ 25V pF |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 170mA |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 1.39ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 200mW |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BSS123 Series 100 V 6 Ohm N-Channel Enhancement Mode MOSFET - SOT-323 | Future Electronics |
FET 100V 3.5 OHM SOT23 | RS |
Fet 100V 6.0 Mohm Sot323/Reel |Onsemi BSS123W | Newark Electronics |
MOSFET, N-CH, 100V, 0.17A, 150DEG C | element14 |
Where can I find additional details, specifications and documents for a BSS123W?
Additional datasheets, footprints and schematics for BSS123W are listed on our Part Details page. You can also find images and similar parts to BSS123W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS123W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS123W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS123W fall under?
The BSS123W is listed under MOSFET Master Table.
Can I view similar or alternative parts?
You can view similar parts to BSS123W when available in the MOSFET Master Table range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS123W you can contact the distributor directly for product support, shipping queries etc.
Is the BSS123W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BSS123W have stock available?
Authorised distributors including Future Electronics, RS, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for BSS123W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS123W often in real-time on the comparison pages.
What if I can't find stock of BSS123W?
You can fill out our help required form which you can use to request a quote for BSS123W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.