BSS123 215 Semiconductors - Discretes by Nexperia

MOSFET N CH 100V 150MA SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0228

Distributor Stock
Logo for RS
RS
from US$0.05
243,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0315
1,311,000
in stock
Buy Now
Logo for element14
element14
from US$0.0433
522,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0362
522,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0228
348,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
140,472
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0372
58,900
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0398
23,198
in stock
Buy Now
Logo for Micros
Micros
from US$0.0348
12,075
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.16
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.13
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 150mA
Drain Source Voltage Vds 100V
On Resistance Rds(on) 3.5ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2V
Power Dissipation Pd 250mW
Transistor Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Operating Temperature Min -55°C

Alternative Descriptions

BSS123 Series 100 V 6 O 25 mW N-Channel TrenchMOS Logic Level FET - SOT-23 | Future Electronics
MOSFET, N CH, 100V, 150MA, SOT-23-3 | element14
Trans MOSFET N-CH 100V 0.15A 3-Pin TO-236AB T/R | Avnet America
MOSFET,n-channel,100V,150mA,3.5ohm,SOT23 | RS
Mosfet, N-Ch, 130V, 0.15A, 0.25W, Sot-23 | Newark Electronics
N-Ch 100V 0,15A 0,25W 6R SOT23 | Schukat Electronic
Transistor: N-MOSFET | Transfer Multisort Elektronik
Nexperia MOSFET, N-Channel, 100V, 150mA, SOT-23 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BSS123 215?

Additional datasheets, footprints and schematics for BSS123 215 are listed on our Part Details page. You can also find images and similar parts to BSS123 215 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BSS123 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS123 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BSS123 215 fall under?

The BSS123 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to BSS123 215 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BSS123 215 you can contact the distributor directly for product support, shipping queries etc.

Is the BSS123 215 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BSS123 215 have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for BSS123 215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BSS123 215 often in real-time on the comparison pages.

What if I can't find stock of BSS123 215?

You can fill out our help required form which you can use to request a quote for BSS123 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay