Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Red |
---|---|
No. of LEDs | 8LEDs |
Forward Current / Colour | R 30mA G 30mA |
Display Size | 48.7mm x 20.8mm |
Luminous Intensity / Colour | R 150mcd G 30mcd |
Forward Voltage / Colour | R 3.4V G 4.2V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 25.8mm |
External Length / Height | 3mm |
External Width | 48.7mm |
LED Configuration | Backlight |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
No. of LEDs | 8LEDs |
Forward Current / Color | R 30mA, G 30mA |
Display Size | 48.7mm x 20.8mm |
Luminous Intensity / Color | R 150mcd, G 30mcd |
Forward Voltage / Color | R 3.4V, G 4.2V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BSRGS15308TE?
Additional datasheets, footprints and schematics for BSRGS15308TE are listed on our Part Details page. You can also find images and similar parts to BSRGS15308TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSRGS15308TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSRGS15308TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSRGS15308TE fall under?
The BSRGS15308TE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to BSRGS15308TE when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSRGS15308TE you can contact the distributor directly for product support, shipping queries etc.
Is the BSRGS15308TE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSRGS15308TE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BSRGS15308TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSRGS15308TE often in real-time on the comparison pages.
What if I can't find stock of BSRGS15308TE?
You can fill out our help required form which you can use to request a quote for BSRGS15308TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.