Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 360mA |
Drain Source Voltage Vds | 240V |
On Resistance Rds(on) | 4.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.4V |
Power Dissipation Pd | 1.7W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 350mA |
Current Temperature | 25°C |
External Depth | 7.3mm |
External Length / Height | 1.7mm |
External Width | 6.7mm |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 1.7W |
Pulse Current Idm | 1.4A |
SMD Marking | BSP 89 |
Tape Width | 12mm |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 240V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2V |
MOSFET, N LOGIC SOT-223 | Farnell |
Where can I find additional details, specifications and documents for a BSP89?
Additional datasheets, footprints and schematics for BSP89 are listed on our Part Details page. You can also find images and similar parts to BSP89 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP89 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP89 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP89 fall under?
The BSP89 is listed under Nexperia product taxonomy > MOSFETs > Small signal MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSP89 when available in the Small signal MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP89 you can contact the distributor directly for product support, shipping queries etc.
Is the BSP89 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSP89 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BSP89.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP89 often in real-time on the comparison pages.
What if I can't find stock of BSP89?
You can fill out our help required form which you can use to request a quote for BSP89 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.