Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$266.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$266.73
|
No stock
|
Buy Now |
Operating Pressure Max | 10bar |
---|---|
Sensor Output | PNP |
Pressure Measurement Type | Absolute |
Voltage Rating | 36VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | 500mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 90mm |
Operating Pressure Min | -1bar |
SENSOR, PRESSURE, -1-10 BAR, 2XPNP | Farnell |
Where can I find additional details, specifications and documents for a BSP V010-EV002-D00A0B-S4?
Additional datasheets, footprints and schematics for BSP V010-EV002-D00A0B-S4 are listed on our Part Details page. You can also find images and similar parts to BSP V010-EV002-D00A0B-S4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSP V010-EV002-D00A0B-S4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSP V010-EV002-D00A0B-S4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSP V010-EV002-D00A0B-S4 fall under?
The BSP V010-EV002-D00A0B-S4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BSP V010-EV002-D00A0B-S4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSP V010-EV002-D00A0B-S4 you can contact the distributor directly for product support, shipping queries etc.
Is the BSP V010-EV002-D00A0B-S4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSP V010-EV002-D00A0B-S4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BSP V010-EV002-D00A0B-S4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSP V010-EV002-D00A0B-S4 often in real-time on the comparison pages.
What if I can't find stock of BSP V010-EV002-D00A0B-S4?
You can fill out our help required form which you can use to request a quote for BSP V010-EV002-D00A0B-S4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.