Status: | Unknown |
---|---|
Series: | OptiMOS Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.031ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Infineon MOSFET BSO604NS2XUMA1 | RS |
Mosfet, N-Ch, 55V, 5A, 150Deg C, 2W | Newark Electronics |
MOSFET, AEC-Q101, DUAL N-CH, SOIC-8 | element14 |
Transistor, dual N-channel, enhancement mose, logic level, 55V, 5A | Infineon BSO604NS2XUMA1 | RS Americas |
Where can I find additional details, specifications and documents for a BSO604NS2XUMA1?
Additional datasheets, footprints and schematics for BSO604NS2XUMA1 are listed on our Part Details page. You can also find images and similar parts to BSO604NS2XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSO604NS2XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSO604NS2XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSO604NS2XUMA1 fall under?
The BSO604NS2XUMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSO604NS2XUMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSO604NS2XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSO604NS2XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSO604NS2XUMA1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BSO604NS2XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSO604NS2XUMA1 often in real-time on the comparison pages.
What if I can't find stock of BSO604NS2XUMA1?
You can fill out our help required form which you can use to request a quote for BSO604NS2XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.