Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0311
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
33,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
87,000
in stock
|
Buy Now | |
Avnet America
from US$0.0311
|
87,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0387
|
24,000
in stock
|
Buy Now | |
element14
from US$0.08
|
16,855
in stock
|
Buy Now | |
Farnell
from US$0.07
|
16,855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,580
in stock
|
Buy Now | |
Micros
from US$0.0442
|
2,255
in stock
|
Buy Now | |
Avnet Silica
-
|
195,000
in stock
|
Buy Now | |
Rutronik
from US$0.0459
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.0416
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 50V |
Continuous Drain Current Id | 500mA |
On Resistance Rds(on) | 1.8ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
RoHS Compliant | No |
Channel Type:N Channel | Newark Electronics |
Power MOSFET, N Channel, 50 V, 500 mA, 1.8 Ohm, SOT-23, 3 Pins, Surface Mount | Avnet America |
N-Channel Enhancement MOSFET SOT-23 | RS |
N-Channel 50 V 2 Ohm Surface Mount Enhancement Mode MOSFET - SOT-23-3 | Future Electronics |
MOSFET, N-CH, 50V, 0.5A, SOT-23 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 50V 0.5A Automotive 3-Pin SOT-23 T/R | Micros |
N-CH MOS-FET 0,5A 50V SOT23 | Rutronik |
N-Channel Enhancement MOSFET SOT-23 | Diodes Inc BSN20-7 | RS Americas |
Where can I find additional details, specifications and documents for a BSN20-7.?
Additional datasheets, footprints and schematics for BSN20-7. are listed on our Part Details page. You can also find images and similar parts to BSN20-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSN20-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSN20-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSN20-7. fall under?
The BSN20-7. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSN20-7. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSN20-7. you can contact the distributor directly for product support, shipping queries etc.
Is the BSN20-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSN20-7. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and element14 have stock available or on a lead time for BSN20-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSN20-7. often in real-time on the comparison pages.
What if I can't find stock of BSN20-7.?
You can fill out our help required form which you can use to request a quote for BSN20-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.