Transistor Polarity | N Channel |
---|---|
DC Collector Current | 72A |
Collector Emitter Saturation Voltage Vce(on) | 3V |
Power Dissipation Pd | 350W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | EconoPACK |
No. of Pins | 17Pins |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 50A |
Current Temperature | 80°C |
Full Power Rating Temperature | 25°C |
Module Configuration | Six |
No. of Transistors | 6 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Max | 350W |
Pulsed Current Icm | 100A |
Termination Type | Solder |
Voltage Vce Sat Typ | 2.5V |
Voltage Vces | 1.2kV |
Igbt Module, 1200V, Econopack3 | Newark Electronics |
IGBT MODULE, 1200V, ECONOPACK3 | element14 |
Transistor IGBT Module N-CH 1200V 72A 20V Screw Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a BSM50GD120DN2BOSA1?
Additional datasheets, footprints and schematics for BSM50GD120DN2BOSA1 are listed on our Part Details page. You can also find images and similar parts to BSM50GD120DN2BOSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSM50GD120DN2BOSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSM50GD120DN2BOSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSM50GD120DN2BOSA1 fall under?
The BSM50GD120DN2BOSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSM50GD120DN2BOSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSM50GD120DN2BOSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSM50GD120DN2BOSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSM50GD120DN2BOSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BSM50GD120DN2BOSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSM50GD120DN2BOSA1 often in real-time on the comparison pages.
What if I can't find stock of BSM50GD120DN2BOSA1?
You can fill out our help required form which you can use to request a quote for BSM50GD120DN2BOSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.