Transistor Polarity | N Channel |
---|---|
DC Collector Current | 35A |
Collector Emitter Saturation Voltage Vce(on) | 3V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | EconoPACK |
No. of Pins | 17Pins |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 25A |
Current Temperature | 80°C |
Full Power Rating Temperature | 25°C |
Module Configuration | Six |
No. of Transistors | 6 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Max | 200W |
Pulsed Current Icm | 50A |
Termination Type | Solder |
Voltage Vce Sat Typ | 2.5V |
Voltage Vces | 1.2kV |
3-phase 1200V 35A EconoPack | Rutronik |
Where can I find additional details, specifications and documents for a BSM25GD120DN2?
Additional datasheets, footprints and schematics for BSM25GD120DN2 are listed on our Part Details page. You can also find images and similar parts to BSM25GD120DN2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSM25GD120DN2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSM25GD120DN2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSM25GD120DN2 fall under?
The BSM25GD120DN2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSM25GD120DN2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSM25GD120DN2 you can contact the distributor directly for product support, shipping queries etc.
Is the BSM25GD120DN2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSM25GD120DN2 have stock available?
Authorised distributors including Rutronik have stock available or on a lead time for BSM25GD120DN2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSM25GD120DN2 often in real-time on the comparison pages.
What if I can't find stock of BSM25GD120DN2?
You can fill out our help required form which you can use to request a quote for BSM25GD120DN2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.