Prices starting from US$227.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$402.09 |
No stock
|
Buy Now | |
Chip One Stop | US$227.00 |
20
|
Buy Now | |
CoreStaff | US$352.48 |
12
|
Buy Now | |
Schukat Electronic | US$241.32 |
4
|
Buy Now | |
Newark Electronics | US$383.43 |
-
|
Buy Now | |
Avnet America | US$382.48 |
-
|
Buy Now | |
element14 | US$390.41 |
-
|
Buy Now | |
Farnell | US$386.24 |
-
|
Buy Now | |
Rutronik | - |
-
|
Buy Now |
Full SiC power module with SiC MOSFET and SiC SBD |
High-speed switching and low switching loss |
Ensured reliability of body diode conduction |
Drain-source Voltage[V] | 1200 |
---|---|
Drain Current[A] | 134 |
Total Power Dissipation[W] | 935 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -40 |
Storage Temperature (Max.)[°C] | 125 |
Package | Half bridge |
Package Size [mm] | 122x45.6 (t=17.5) |
Data Sheet |
---|
BSM120D12P2C005 Data Sheet |
Simulations |
---|
ROHM Solution Simulator Power Device User's Guide for Inverter |
ROHM Solution Simulator Power Device Use's Guide for PFC Circuits |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Inner Structure |
Taping Information |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Regulations |
SiC-N-Ch-Half-Bridge+2xSBD 1200V 134A C- | Schukat Electronic |
SiC MOSFET Half Bridge Pwr Mod +SBD 120A | RS |
Mosfet Module, N Channel, 120 A, 1.2 Kv, 2.7 V Rohs Compliant: Yes |Rohm BSM120D12P2C005 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 1200V 134A 10-Pin Case C Cardboard | Avnet America |
MODULE, POWER, SIC, 1200V, 120A | element14 |
SiC Power Module 120A 1200V | Rutronik |
Where can I find additional details, specifications and documents for a BSM120D12P2C005?
Additional datasheets, footprints and schematics for BSM120D12P2C005 are listed on our Part Details page. You can also find images and similar parts to BSM120D12P2C005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSM120D12P2C005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSM120D12P2C005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSM120D12P2C005 fall under?
The BSM120D12P2C005 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > MOSFET Modules.
Can I view similar or alternative parts?
You can view similar parts to BSM120D12P2C005 when available in the MOSFET Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSM120D12P2C005 you can contact the distributor directly for product support, shipping queries etc.
Is the BSM120D12P2C005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BSM120D12P2C005 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for BSM120D12P2C005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSM120D12P2C005 often in real-time on the comparison pages.
What if I can't find stock of BSM120D12P2C005?
You can fill out our help required form which you can use to request a quote for BSM120D12P2C005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.