Status: | Unknown |
---|---|
Series: | OptiMOS P3 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.47 |
No stock
|
Buy Now | |
element14 | US$0.25 |
11,028
|
Buy Now | |
Farnell | US$0.24 |
11,028
|
Buy Now | |
Chip One Stop | US$0.29 |
6,000
|
Buy Now | |
Newark Electronics | US$0.25 |
5,282
|
Buy Now | |
Future Electronics | US$0.16 |
3,000
|
Buy Now | |
Avnet America | US$0.19 |
3,000
|
Buy Now | |
Distrelec | US$0.60 |
3,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.30 |
2,147
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -2A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.062ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 500mW |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS P3 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, AEC-Q101, DUAL P-CH, TSOP-6 | element14 |
Mosfet, P-Ch, 30V, 2A, 150Deg C, 0.5W | Newark Electronics |
BSL308PE Series 30 V 2 A 80 mOhm 0.5 W 5 nC Dual P-Channel MOSFET - TSOP-6 | Future Electronics |
Transistor MOSFET Array Dual P-CH 30V 2A 6-Pin TSOP T/R | Avnet America |
Infineon MOSFET, P-Channel, 30V, 2.1A, TSOP | Distrelec |
Transistor: P-MOSFET x2 | Transfer Multisort Elektronik |
MOSFET P-Channel 30V 2A TSOP6 | RS |
Where can I find additional details, specifications and documents for a BSL308PEH6327XTSA1?
Additional datasheets, footprints and schematics for BSL308PEH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BSL308PEH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSL308PEH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSL308PEH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSL308PEH6327XTSA1 fall under?
The BSL308PEH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSL308PEH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSL308PEH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSL308PEH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSL308PEH6327XTSA1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for BSL308PEH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSL308PEH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BSL308PEH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BSL308PEH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.