Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
11,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
21,390
in stock
|
Buy Now | |
element14
from US$0.30
|
21,390
in stock
|
Buy Now | |
Farnell
from US$0.29
|
21,390
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
2,984
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 2.3A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.044ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 500mW |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, N&p-Ch, 30V, 2.3A, Tsop | Newark Electronics |
MOSFET, N&P-CH, 30V, 2.3A, TSOP | element14 |
Infineon MOSFET BSL308CH6327XTSA1 | RS |
MOSFET N/P-CH 30V 2.3A/2A 6TSOP | Future Electronics |
Infineon MOSFET, P-Channel / N-Channel, 30V, 2.3A, TSOP6 | Distrelec |
Trans MOSFET P/N-CH -30V/30V -2.0A/2.3A 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSL308CH6327XTSA1?
Additional datasheets, footprints and schematics for BSL308CH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BSL308CH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSL308CH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSL308CH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSL308CH6327XTSA1 fall under?
The BSL308CH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSL308CH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSL308CH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSL308CH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSL308CH6327XTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BSL308CH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSL308CH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BSL308CH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BSL308CH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.