Status: | Unknown |
---|---|
Series: | OptiMOS 2 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
64,560
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
105,000
in stock
|
Buy Now | |
element14
from US$0.24
|
37,487
in stock
|
Buy Now | |
Farnell
from US$0.22
|
37,487
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
11,850
in stock
|
Buy Now | |
Micros
from US$0.26
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,705
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
2,856
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
2,495
in stock
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.108ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 950mV |
Power Dissipation Pd | 500mW |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS 2 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N/P-Channel 20V 140/150 mOhm 0.73/3nC OptiMOSÔ Small Signal Mosfet - TSOP-6 | Future Electronics |
Dual MOSFET N+Pch OptiMOS 20V 1.5A TSOP6 | RS |
MOSFET, AEC-Q101, COMPLEMENT N&P, TSOP-6 | element14 |
Trans MOSFET P/N-CH -20V/20V -1.5A/1.5A 6-Pin TSOP T/R | Avnet America |
N/P-MOSFET 20V 1.5A 140m&ohm | Micros |
Mosfet, Aec-Q101, Complement N&p, Tsop-6 | Newark Electronics |
Infineon MOSFET, N-Channel / P-Channel, 20V, 1.5A, TSOP | Distrelec |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BSL215CH6327XTSA1?
Additional datasheets, footprints and schematics for BSL215CH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BSL215CH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSL215CH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSL215CH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSL215CH6327XTSA1 fall under?
The BSL215CH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSL215CH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSL215CH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSL215CH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSL215CH6327XTSA1 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Avnet America have stock available or on a lead time for BSL215CH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSL215CH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BSL215CH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BSL215CH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.