BSG0811NDATMA1 Semiconductors - Discretes by Infineon Technologies

MOSFET DUAL N-CH 25V 50A TISON

Status: Unknown
Series: OptiMOS 5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for RS
RS
from US$1.82
3,410
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.06
4,370
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.35
162
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.43
-
Buy Now
Logo for element14
element14
from US$1.31
-
Buy Now
Logo for Farnell
Farnell
from US$1.24
-
Buy Now

Specifications

Transistor Polarity Dual N Channel
Continuous Drain Current Id 50A
Drain Source Voltage Vds 25V
On Resistance Rds(on) 0.0024ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.6V
Power Dissipation Pd 6.25W
Transistor Case Style TISON
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range OptiMOS 5 Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Infineon MOSFET BSG0811NDATMA1 | RS
Mosfet, N-Ch, 25V, 50A, 150Deg C, 6.25W | Newark Electronics
Dual N-Channel 25 V 3/0.8 mOhm 5.6/20 nC OptiMOSÔ Power Mosfet - TISON8-4 | Future Electronics
Trans MOSFET Array Dual N-CH 25V 19A/41A 10-Pin TISON8-4 T/R | Avnet America
MOSFET, DUAL N-CH, 25V, 50A, TISON | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BSG0811NDATMA1?

Additional datasheets, footprints and schematics for BSG0811NDATMA1 are listed on our Part Details page. You can also find images and similar parts to BSG0811NDATMA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BSG0811NDATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSG0811NDATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BSG0811NDATMA1 fall under?

The BSG0811NDATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to BSG0811NDATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BSG0811NDATMA1 you can contact the distributor directly for product support, shipping queries etc.

Is the BSG0811NDATMA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BSG0811NDATMA1 have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BSG0811NDATMA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BSG0811NDATMA1 often in real-time on the comparison pages.

What if I can't find stock of BSG0811NDATMA1?

You can fill out our help required form which you can use to request a quote for BSG0811NDATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay