BSD235NH6327XTSA1 Part Information
Details for BSD235NH6327XTSA1 by Infineon Technologies
Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4130 |
10 | 0.3140 |
100 | 0.2290 |
500 | 0.1710 |
Stock Information
Details
Part Specifications
Transistor Polarity | Dual N Channel |
Continuous Drain Current Id | 950mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.266ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 950mV |
Power Dissipation Pd | 500mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins, 6 Pin |
Operating Temperature Max | 150°C |
Product Range | AEC-Q101 |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DUAL MOSFET, N-CH, 0.95A, 20V, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:950mA; On Resistance Rds(on):0.266ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BSD235NH6327XTSA1?
Additional datasheets, footprints and schematics for BSD235NH6327XTSA1 are listed in our Part Details tab. You can also find the BSD235NH6327XTSA1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSD235NH6327XTSA1 in the Pricing & Inventory tab next to part details. You can view BSD235NH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSD235NH6327XTSA1 fall under?
The BSD235NH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSD235NH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSD235NH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSD235NH6327XTSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BSD235NH6327XTSA1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BSD235NH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSD235NH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BSD235NH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BSD235NH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.