Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
40,279
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
126,000
in stock
|
Buy Now | |
element14
from US$0.14
|
40,279
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
35,980
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.11
|
3,000
in stock
|
Buy Now | |
RS
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now |
Transistor Polarity | N and P Complement |
---|---|
Continuous Drain Current Id | 950mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.266ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 950mV |
Power Dissipation Pd | 500mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins, 6 Pin |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N/P-Channel 20V 0.35/1.2Ohm 0.34/0.4nC OptiMOSÔ Small Signal Mosfet-SOT-363 | Future Electronics |
MOSFET, N & P CH, 20V, 0.95A, SOT-363-6 | element14 |
Trans MOSFET N/P-CH 20V 0.95A/0.53A 6-Pin SOT-363 T/R | Avnet America |
Mosfet Array N and P-Channel 20V 950mA, 530mA 500mW Surface Mount PG-SOT363-6 | Micros |
Infineon BSD235CH6327XTSA1 | RS |
Mosfet, Complementary, 20V, Sot-363 | Newark Electronics |
Where can I find additional details, specifications and documents for a BSD235CH6327XTSA1?
Additional datasheets, footprints and schematics for BSD235CH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BSD235CH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSD235CH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSD235CH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSD235CH6327XTSA1 fall under?
The BSD235CH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSD235CH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSD235CH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSD235CH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSD235CH6327XTSA1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for BSD235CH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSD235CH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BSD235CH6327XTSA1?
You can fill out our help required form which you can use to request a quote for BSD235CH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.