Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
6,874
in stock
|
Buy Now | |
element14
from US$2.72
|
11,874
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
6,874
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
4,940
in stock
|
Buy Now | |
RS
from US$3.26
|
3,153
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, N-Ch, 200V, 52A, 175Deg C, 214W Rohs Compliant: Yes |Infineon BSC220N20NSFDATMA1 | Newark Electronics |
OptiMOSTM3 Power-Transistor, 200 V | Future Electronics |
Transistor MOSFET N-CH 200V 52A 8-Pin TSON T/R | Avnet America |
Infineon BSC220N20NSFDATMA1 | RS |
Where can I find additional details, specifications and documents for a BSC220N20NSFDATMA1?
Additional datasheets, footprints and schematics for BSC220N20NSFDATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC220N20NSFDATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC220N20NSFDATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC220N20NSFDATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC220N20NSFDATMA1 fall under?
The BSC220N20NSFDATMA1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC220N20NSFDATMA1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC220N20NSFDATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC220N20NSFDATMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BSC220N20NSFDATMA1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BSC220N20NSFDATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC220N20NSFDATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC220N20NSFDATMA1?
You can fill out our help required form which you can use to request a quote for BSC220N20NSFDATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.