Status: | Unknown |
---|---|
Series: | OptiMOS Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.26
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
5,000
in stock
|
Buy Now | |
RS
from US$0.69
|
4,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0038ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | TISON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans MOSFET N-CH 30V 17A/32A 8-Pin TISON EP T/R | Future Electronics |
Infineon BSC0924NDIATMA1 | RS |
Mosfet, Dual N-Ch, 30V, 40A, Tison | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 40A 8-Pin TISON T/R | Avnet America |
MOSFET, DUAL N-CH, 30V, 40A, TISON | element14 |
Where can I find additional details, specifications and documents for a BSC0924NDIATMA1?
Additional datasheets, footprints and schematics for BSC0924NDIATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC0924NDIATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC0924NDIATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC0924NDIATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC0924NDIATMA1 fall under?
The BSC0924NDIATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC0924NDIATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC0924NDIATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC0924NDIATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSC0924NDIATMA1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for BSC0924NDIATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC0924NDIATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC0924NDIATMA1?
You can fill out our help required form which you can use to request a quote for BSC0924NDIATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.