Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 900µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | TISON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon MOSFET BSC0911ND | RS |
Mosfet, Dual N-Ch, 25V, 40A, 2.5W, Tison | Newark Electronics |
Dual N-Channel 25 V 3.2/1.2 mOhm 7.7/25 nC OptiMOSÔ Mosfet - TDSON-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 25V 40A 8-Pin TISON T/R | Avnet America |
MOSFET, DUAL N-CH, 25V, 40A, TISON-8 | element14 |
Where can I find additional details, specifications and documents for a BSC0911NDATMA1?
Additional datasheets, footprints and schematics for BSC0911NDATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC0911NDATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC0911NDATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC0911NDATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC0911NDATMA1 fall under?
The BSC0911NDATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC0911NDATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC0911NDATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC0911NDATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSC0911NDATMA1 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BSC0911NDATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC0911NDATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC0911NDATMA1?
You can fill out our help required form which you can use to request a quote for BSC0911NDATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.