Status: | Unknown |
---|---|
Series: | OptiMOS Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.0035ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | TISON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Transistor MOSFET Array Dual N-Channel 25V 16A/31A 8-Pin TISON T/R | Avnet America |
Infineon MOSFET BSC0910NDIATMA1 | RS |
MOSFET, DUAL N-CH, 25V, 40A, TISON-8 | element14 |
Mosfet, Dual N-Ch, 25V, 40A, Tison-8 | Newark Electronics |
OptiMOS 5 | Future Electronics |
Where can I find additional details, specifications and documents for a BSC0910NDIATMA1?
Additional datasheets, footprints and schematics for BSC0910NDIATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC0910NDIATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC0910NDIATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC0910NDIATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC0910NDIATMA1 fall under?
The BSC0910NDIATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC0910NDIATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC0910NDIATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC0910NDIATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSC0910NDIATMA1 have stock available?
Authorised distributors including Avnet America, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for BSC0910NDIATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC0910NDIATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC0910NDIATMA1?
You can fill out our help required form which you can use to request a quote for BSC0910NDIATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.