Status: | Unknown |
---|---|
Series: | OptiMOS 5 Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
11,645
in stock
|
Buy Now | |
element14
from US$1.12
|
32,613
in stock
|
Buy Now | |
Farnell
from US$1.08
|
32,488
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
9,949
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
890
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0034ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 114W |
Transistor Case Style | TDSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | OptiMOS 5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N-CH, 80V, 100A, TDSON | element14 |
Trans MOSFET N-CH 80V 100A 8-Pin TDSON T/R - Tape and Reel | Future Electronics |
Infineon MOSFET BSC037N08NS5ATMA1 | RS |
Mosfet, N-Ch, 80V, 100A, 150Deg C, 114W | Newark Electronics |
Trans MOSFET N-CH 80V 100A 8-Pin TDSON T/R | Avnet America |
Where can I find additional details, specifications and documents for a BSC037N08NS5ATMA1?
Additional datasheets, footprints and schematics for BSC037N08NS5ATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC037N08NS5ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC037N08NS5ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC037N08NS5ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC037N08NS5ATMA1 fall under?
The BSC037N08NS5ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC037N08NS5ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC037N08NS5ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC037N08NS5ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSC037N08NS5ATMA1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Chip One Stop have stock available or on a lead time for BSC037N08NS5ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC037N08NS5ATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC037N08NS5ATMA1?
You can fill out our help required form which you can use to request a quote for BSC037N08NS5ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.