Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.49
|
23,891
in stock
|
Buy Now |
![]() |
element14
from US$1.83
|
23,891
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.34
|
10,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$1.35
|
5,000
in stock
|
Buy Now |
![]() |
TME
from US$1.53
|
5,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.37
|
4,668
in stock
|
Buy Now |
![]() |
RS
from US$3.36
|
4,478
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.65
|
459
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.12
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 100A |
On Resistance Rds(on) | 900µohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
60 V 36 A 1.2mOhm N-Channel OptiMOS 5 Power-Transistor - PG-TSON-8-3 | Future Electronics |
N-CH 60V 100A 1mOhm TSON-8-3 | Rutronik |
Transistor: N-MOSFET | TME |
INFINEON MOSFET BSC012N06NSATMA1 | RS |
Mosfet, N-Ch, 60V, 100A, 175Deg C, 214W | Newark Electronics |
Power MOSFET, N Channel, 60 V, 100 A, 900 ?ohm, TSON, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a BSC012N06NSATMA1?
Additional datasheets, footprints and schematics for BSC012N06NSATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC012N06NSATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC012N06NSATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC012N06NSATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC012N06NSATMA1 fall under?
The BSC012N06NSATMA1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC012N06NSATMA1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC012N06NSATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC012N06NSATMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BSC012N06NSATMA1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Rutronik and TME have stock available or on a lead time for BSC012N06NSATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC012N06NSATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC012N06NSATMA1?
You can fill out our help required form which you can use to request a quote for BSC012N06NSATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.