Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
40
in stock
|
Buy Now | |
Farnell
from US$0.95
|
40,395
in stock
|
Buy Now | |
element14
from US$0.96
|
39,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
8,959
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 850µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 139W |
Transistor Case Style | TDSON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, N-CH, 40V, 100A, TDSON-8 | Farnell |
Mosfet, N-Ch, 40V, 100A, 150Deg C, 139W | Newark Electronics |
Infineon BSC010N04LSATMA1 | RS |
Single N-Channel 40 V 1 mOhm 95 nC OptiMOSÔ Power Mosfet - TDSON-8 | Future Electronics |
Power MOSFET, N Channel, 40 V, 281 A, 1 Milliohms, TDSON-FL, 8 Pins, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a BSC010N04LSATMA1?
Additional datasheets, footprints and schematics for BSC010N04LSATMA1 are listed on our Part Details page. You can also find images and similar parts to BSC010N04LSATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSC010N04LSATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSC010N04LSATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSC010N04LSATMA1 fall under?
The BSC010N04LSATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BSC010N04LSATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSC010N04LSATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BSC010N04LSATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSC010N04LSATMA1 have stock available?
Authorised distributors including Farnell, element14, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for BSC010N04LSATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSC010N04LSATMA1 often in real-time on the comparison pages.
What if I can't find stock of BSC010N04LSATMA1?
You can fill out our help required form which you can use to request a quote for BSC010N04LSATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.