Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.4V to 5.5V |
Memory Case Style | TSOP-II |
No. of Pins | 32Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 62 |
Memory Type | SRAM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.4V |
Termination Type | Surface Mount Device |
IC, SRAM 4M, 512KX8, 2.4-5.5V, SMD | element14 |
Where can I find additional details, specifications and documents for a BS62LV4006EIP55?
Additional datasheets, footprints and schematics for BS62LV4006EIP55 are listed on our Part Details page. You can also find images and similar parts to BS62LV4006EIP55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS62LV4006EIP55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS62LV4006EIP55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS62LV4006EIP55 fall under?
The BS62LV4006EIP55 is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to BS62LV4006EIP55 when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS62LV4006EIP55 you can contact the distributor directly for product support, shipping queries etc.
Is the BS62LV4006EIP55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS62LV4006EIP55 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BS62LV4006EIP55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS62LV4006EIP55 often in real-time on the comparison pages.
What if I can't find stock of BS62LV4006EIP55?
You can fill out our help required form which you can use to request a quote for BS62LV4006EIP55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.