Wire Connection | 4-Wire |
---|---|
Resistance Measurement Range | 1µohm to 20kohm |
Resolution (ohm) | 1µohm |
Test Current | 250mA |
Accuracy | ± 0.1% |
External Height | 88mm |
External Width | 220mm |
External Depth | 230mm |
Weight | 1.3kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Manufacturer Warranty | 3 Years |
BS407 ohm meter,1uohm-20kohm | RS |
METER, MICRO OHM, 1999UOHM - 19.99KOHM | Farnell |
Microohmmeter, Digital, 1Micro-20Kohm | Newark Electronics |
Milli-ohm meter | Transfer Multisort Elektronik |
Aim-TTi BS407 Micro Ohm Meter | Rapid Electronics |
Where can I find additional details, specifications and documents for a BS407?
Additional datasheets, footprints and schematics for BS407 are listed on our Part Details page. You can also find images and similar parts to BS407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS407 fall under?
The BS407 is listed under Test Equipment > Testers Detectors & Calibration > Resistivity Meters.
Can I view similar or alternative parts?
You can view similar parts to BS407 when available in the Resistivity Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS407 you can contact the distributor directly for product support, shipping queries etc.
Is the BS407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS407 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for BS407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS407 often in real-time on the comparison pages.
What if I can't find stock of BS407?
You can fill out our help required form which you can use to request a quote for BS407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.