Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 127mm |
Cut Type | Semi Flush |
Cutting Capacity Max | 2mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Blade Angle | 15° |
Blade Length | 12mm |
Edge Finish / Profile | Semi Flush |
Length | 151mm |
Soft Iron Cutting Capacity | 2mm |
Cutter, Side, Semi Flush, 127Mm | Newark Electronics |
CUTTER, SIDE, SEMI FLUSH, 127MM | element14 |
Where can I find additional details, specifications and documents for a BS3058?
Additional datasheets, footprints and schematics for BS3058 are listed on our Part Details page. You can also find images and similar parts to BS3058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS3058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS3058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS3058 fall under?
The BS3058 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to BS3058 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS3058 you can contact the distributor directly for product support, shipping queries etc.
Is the BS3058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS3058 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BS3058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS3058 often in real-time on the comparison pages.
What if I can't find stock of BS3058?
You can fill out our help required form which you can use to request a quote for BS3058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.