Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
14,969
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
4,879
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
2,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,263
in stock
|
Buy Now | |
element14
from US$0.44
|
1,263
in stock
|
Buy Now | |
Farnell
from US$0.44
|
1,223
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
985
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive(Q) supports PPAP) | Standard |
Polarity | P |
ESD Diodes (Y|N) | No |
|VDS| (V) | 45 V |
|VGS| (±V) | 20 ±V |
|IDS| @TA = +25°C (A) | 0.23 A |
PD @TA = +25°C (W) | 0.7 W |
RDS(ON)Max @ VGS(10V)(mΩ) | 14000 mΩ |
|VGS(TH)| Max (V) | 3.5 V |
CISS Typ (pF) | 60 @ -10V pF |
MOSFET P-Channel 45V 0.23A E-Line | RS |
P-Channel 45 V 14 Ohm Enhancement Mode Vertical DMOS FET - TO-92 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P-Ch, 45V, 0.23A, 150Deg C, 0.7W Rohs Compliant: Yes |Diodes Inc. BS250P | Newark Electronics |
MOSFET, P-CH, 45V, 0.23A, 150DEG C, 0.7W | element14 |
MOSFET P-Channel 45V 0.23A E-Line | Diodes Inc BS250P | RS Americas |
Trans MOSFET P-CH 45V 0.23A 3-Pin E-Line | Avnet America |
Where can I find additional details, specifications and documents for a BS250P?
Additional datasheets, footprints and schematics for BS250P are listed on our Part Details page. You can also find images and similar parts to BS250P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS250P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS250P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS250P fall under?
The BS250P is listed under MOSFET Master Table.
Can I view similar or alternative parts?
You can view similar parts to BS250P when available in the MOSFET Master Table range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS250P you can contact the distributor directly for product support, shipping queries etc.
Is the BS250P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BS250P have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BS250P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS250P often in real-time on the comparison pages.
What if I can't find stock of BS250P?
You can fill out our help required form which you can use to request a quote for BS250P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.