Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flux Type | - |
---|---|
Flux Applications | Roller Tinning Machines |
Dispensing Method | - |
Volume | 1l |
Weight | 1.36kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
TINNING FLUX | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Lamp Base Type | BA15d / SBC |
Bulb Size | 18mm |
MSCP | - |
Average Bulb Life | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Length / Height | 30mm |
LED / Lamp Size | 18mm |
Power Rating | 5W |
Standard | BS150 |
Style Code | BA15d |
Voltage Rating | 24V |
Voltage Rating VAC | 24V |
LAMP, SBC, BA15D, 24V, 5W | element14 |
Lamp, Incandescent, Ba15D, 24V, 5W | Newark Electronics |
Where can I find additional details, specifications and documents for a BS150?
Additional datasheets, footprints and schematics for BS150 are listed on our Part Details page. You can also find images and similar parts to BS150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS150 fall under?
The BS150 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to BS150 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS150 you can contact the distributor directly for product support, shipping queries etc.
Is the BS150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS150 have stock available?
Authorised distributors including RS, Farnell, element14 and Newark Electronics have stock available or on a lead time for BS150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS150 often in real-time on the comparison pages.
What if I can't find stock of BS150?
You can fill out our help required form which you can use to request a quote for BS150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.