Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$109.80
Distributor | Stock | ||
---|---|---|---|
element14
from US$109.80
|
-
|
Buy Now |
Memory Size | 128KB |
---|---|
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +50°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BS128G1-CZ-13?
Additional datasheets, footprints and schematics for BS128G1-CZ-13 are listed on our Part Details page. You can also find images and similar parts to BS128G1-CZ-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS128G1-CZ-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS128G1-CZ-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS128G1-CZ-13 fall under?
The BS128G1-CZ-13 is listed under Semiconductors - ICs > Memory > Flash Memory Cards.
Can I view similar or alternative parts?
You can view similar parts to BS128G1-CZ-13 when available in the Flash Memory Cards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS128G1-CZ-13 you can contact the distributor directly for product support, shipping queries etc.
Is the BS128G1-CZ-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BS128G1-CZ-13 have stock available?
Authorised distributors including element14 have stock available or on a lead time for BS128G1-CZ-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS128G1-CZ-13 often in real-time on the comparison pages.
What if I can't find stock of BS128G1-CZ-13?
You can fill out our help required form which you can use to request a quote for BS128G1-CZ-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.