Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | - |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | - |
On State RMS Current IT(rms) | 175mA |
Thyristor Case Style | TO-92 |
No. of Pins | 3Pins |
MSL | - |
Bilateral Switch, 9V, 1A, To-92 | Newark Electronics |
BILATERAL SWITCH, 9V, 1A, TO-92 | element14 |
GATE DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a BS08D-T112?
Additional datasheets, footprints and schematics for BS08D-T112 are listed on our Part Details page. You can also find images and similar parts to BS08D-T112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS08D-T112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS08D-T112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS08D-T112 fall under?
The BS08D-T112 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BS08D-T112 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS08D-T112 you can contact the distributor directly for product support, shipping queries etc.
Is the BS08D-T112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS08D-T112 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for BS08D-T112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS08D-T112 often in real-time on the comparison pages.
What if I can't find stock of BS08D-T112?
You can fill out our help required form which you can use to request a quote for BS08D-T112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.