Status: | Unknown |
---|---|
Series: | BS Series |
RoHS: | Unknown |
Product Range | BS Series |
---|---|
Scope Channels | 2+6 Channel |
Bandwidth | 20MHz |
Sampling Rate | 40MSPS |
Display Memory Depth | - |
Calculated Rise Time | - |
Kit Contents | 20 MHz bandwidth x 8 channel (2 analog + 6 digital) smallest mixed signal scope and waveform generator 10 mixed signal test probes USB cable and software. |
Manufacturer Warranty | - |
Plug Type | USB |
External Depth | 110mm |
External Height | 8mm |
External Width | 20mm |
Input Impedance | 1Mohm |
Weight | 12g |
Usb Oscilloscope/Logic Analyzer, Bitscope Micro, 2 Analogue/6 Digital Channels, 20Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a BS05U?
Additional datasheets, footprints and schematics for BS05U are listed on our Part Details page. You can also find images and similar parts to BS05U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS05U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS05U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS05U fall under?
The BS05U is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to BS05U when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS05U you can contact the distributor directly for product support, shipping queries etc.
Is the BS05U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS05U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BS05U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS05U often in real-time on the comparison pages.
What if I can't find stock of BS05U?
You can fill out our help required form which you can use to request a quote for BS05U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.