Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$213.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$213.90
|
No stock
|
Buy Now |
Battery Voltage | - |
---|---|
Chuck Size | 10mm |
Drilling Capacity Steel | - |
Drilling Capacity Wood | - |
Torque Max | - |
Battery Capacity | - |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
DRILL, C/LESS, DRIVER, 14.4V, 2 BAT, EU | Farnell |
Where can I find additional details, specifications and documents for a BS 14.4 LI 2 AKKU 1.5AH?
Additional datasheets, footprints and schematics for BS 14.4 LI 2 AKKU 1.5AH are listed on our Part Details page. You can also find images and similar parts to BS 14.4 LI 2 AKKU 1.5AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BS 14.4 LI 2 AKKU 1.5AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BS 14.4 LI 2 AKKU 1.5AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BS 14.4 LI 2 AKKU 1.5AH fall under?
The BS 14.4 LI 2 AKKU 1.5AH is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to BS 14.4 LI 2 AKKU 1.5AH when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BS 14.4 LI 2 AKKU 1.5AH you can contact the distributor directly for product support, shipping queries etc.
Is the BS 14.4 LI 2 AKKU 1.5AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BS 14.4 LI 2 AKKU 1.5AH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BS 14.4 LI 2 AKKU 1.5AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BS 14.4 LI 2 AKKU 1.5AH often in real-time on the comparison pages.
What if I can't find stock of BS 14.4 LI 2 AKKU 1.5AH?
You can fill out our help required form which you can use to request a quote for BS 14.4 LI 2 AKKU 1.5AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.