Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
RoHS Compliant | No |
Evaluation Board, Micrium Uc/Evaluation F107 | Newark Electronics |
Where can I find additional details, specifications and documents for a BRD-EVAL-STF107-P-P1?
Additional datasheets, footprints and schematics for BRD-EVAL-STF107-P-P1 are listed on our Part Details page. You can also find images and similar parts to BRD-EVAL-STF107-P-P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BRD-EVAL-STF107-P-P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BRD-EVAL-STF107-P-P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BRD-EVAL-STF107-P-P1 fall under?
The BRD-EVAL-STF107-P-P1 is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to BRD-EVAL-STF107-P-P1 when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BRD-EVAL-STF107-P-P1 you can contact the distributor directly for product support, shipping queries etc.
Is the BRD-EVAL-STF107-P-P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BRD-EVAL-STF107-P-P1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BRD-EVAL-STF107-P-P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BRD-EVAL-STF107-P-P1 often in real-time on the comparison pages.
What if I can't find stock of BRD-EVAL-STF107-P-P1?
You can fill out our help required form which you can use to request a quote for BRD-EVAL-STF107-P-P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.