Status: | Unknown |
---|---|
Series: | 1Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 128 x 8bit |
Clock Frequency | 10MHz |
Memory Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1Kbit SPI Serial EEPROM |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Automotive Qualification Standard | AEC-Q100 |
IC Interface Type | Serial SPI |
Serial Eeprom, 10Mhz, Msop-8 | Newark Electronics |
SERIAL EEPROM, 10MHZ, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BR25H010FVM-2CGTR?
Additional datasheets, footprints and schematics for BR25H010FVM-2CGTR are listed on our Part Details page. You can also find images and similar parts to BR25H010FVM-2CGTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR25H010FVM-2CGTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR25H010FVM-2CGTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR25H010FVM-2CGTR fall under?
The BR25H010FVM-2CGTR is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to BR25H010FVM-2CGTR when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR25H010FVM-2CGTR you can contact the distributor directly for product support, shipping queries etc.
Is the BR25H010FVM-2CGTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BR25H010FVM-2CGTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BR25H010FVM-2CGTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR25H010FVM-2CGTR often in real-time on the comparison pages.
What if I can't find stock of BR25H010FVM-2CGTR?
You can fill out our help required form which you can use to request a quote for BR25H010FVM-2CGTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.