Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 10.3mm |
---|---|
Overall Length | 7.3mm |
Mounting Hole Dia | 7.1mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | - |
Material | Nylon 6.6 |
Barbed Half-Rivet 6-7.5Mm Long, Pk40 | Newark Electronics |
BARBED HALF-RIVET 6-7.5MM LONG, PK40 | element14 |
Snap Together Ratchet Rivet, Natural, .235 in Min Panel Thk, .297 in Max Panel T | Essentra Components BR2-226-01 | RS Americas |
Where can I find additional details, specifications and documents for a BR2-226-01?
Additional datasheets, footprints and schematics for BR2-226-01 are listed on our Part Details page. You can also find images and similar parts to BR2-226-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR2-226-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR2-226-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR2-226-01 fall under?
The BR2-226-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to BR2-226-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR2-226-01 you can contact the distributor directly for product support, shipping queries etc.
Is the BR2-226-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BR2-226-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BR2-226-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR2-226-01 often in real-time on the comparison pages.
What if I can't find stock of BR2-226-01?
You can fill out our help required form which you can use to request a quote for BR2-226-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.