Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 10Outlets |
Capacity (VA / W) | 1.5kVA / 865W |
Input Voltage AC Max | 120V |
Output Voltage | 120VAC |
Backup Time - Full Load | 4min |
Product Range | RS Series |
RoHS Compliant | Yes |
Ups, Back-Ups Pro, 120V, 1500Va/865W | Newark Electronics |
Where can I find additional details, specifications and documents for a BR1500G?
Additional datasheets, footprints and schematics for BR1500G are listed on our Part Details page. You can also find images and similar parts to BR1500G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR1500G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR1500G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR1500G fall under?
The BR1500G is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BR1500G when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR1500G you can contact the distributor directly for product support, shipping queries etc.
Is the BR1500G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BR1500G have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for BR1500G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR1500G often in real-time on the comparison pages.
What if I can't find stock of BR1500G?
You can fill out our help required form which you can use to request a quote for BR1500G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.