Status: | Unknown |
---|---|
Series: | Back-UPS PRO BR Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 10Outlets |
Capacity (VA / W) | 1kVA / 600W |
Input Voltage AC Max | 147V |
Output Voltage | 120V |
Product Range | Back-UPS PRO BR Series |
RoHS Compliant | Yes |
Ups, 120V, 1Kva/600W | Newark Electronics |
Where can I find additional details, specifications and documents for a BR1000MS?
Additional datasheets, footprints and schematics for BR1000MS are listed on our Part Details page. You can also find images and similar parts to BR1000MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BR1000MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BR1000MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BR1000MS fall under?
The BR1000MS is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BR1000MS when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BR1000MS you can contact the distributor directly for product support, shipping queries etc.
Is the BR1000MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BR1000MS have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for BR1000MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BR1000MS often in real-time on the comparison pages.
What if I can't find stock of BR1000MS?
You can fill out our help required form which you can use to request a quote for BR1000MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.