Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Current Over / Under Voltage Short Circuit |
No. of Batteries | 10 |
Shutdown Current | 0.1µA |
Battery IC Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 7V |
Supply Voltage Max | 50V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 77 |
Battery Management Function | Protector |
Control Interface | I2C |
IC Interface Type | 2 Wire I2C Serial |
Operating Temperature Range | -40°C to +100°C |
Output Voltage Max | 45V |
Supply Voltage Range | 7V to 50V |
Termination Type | Surface Mount Device |
5-10 cell Li-ion Battery protection & AFE | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Li-Ion Batt Pack Prot 48-Ssop | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ77PL900DL?
Additional datasheets, footprints and schematics for BQ77PL900DL are listed on our Part Details page. You can also find images and similar parts to BQ77PL900DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ77PL900DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ77PL900DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ77PL900DL fall under?
The BQ77PL900DL is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ77PL900DL when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ77PL900DL you can contact the distributor directly for product support, shipping queries etc.
Is the BQ77PL900DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ77PL900DL have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ77PL900DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ77PL900DL often in real-time on the comparison pages.
What if I can't find stock of BQ77PL900DL?
You can fill out our help required form which you can use to request a quote for BQ77PL900DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.