Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.61
|
39,440
in stock
|
Buy Now |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over Current Over / Under Voltage Over / Under Temperature Short Circuit Open Wire Detection |
No. of Batteries | 5 |
Shutdown Current | 0.5µA |
Battery IC Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ7790508PW?
Additional datasheets, footprints and schematics for BQ7790508PW are listed on our Part Details page. You can also find images and similar parts to BQ7790508PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ7790508PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ7790508PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ7790508PW fall under?
The BQ7790508PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ7790508PW when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ7790508PW you can contact the distributor directly for product support, shipping queries etc.
Is the BQ7790508PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ7790508PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ7790508PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ7790508PW often in real-time on the comparison pages.
What if I can't find stock of BQ7790508PW?
You can fill out our help required form which you can use to request a quote for BQ7790508PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.