Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Type | Li-Ion |
---|---|
Battery Protection | Over / Under Voltage |
No. of Batteries | 6 |
Shutdown Current | 1.6mA |
Battery IC Case Style | HTQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 30V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 536 |
IC Interface Type | Serial |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 6V to 30V |
Where can I find additional details, specifications and documents for a BQ76PL536TPAPTQ1?
Additional datasheets, footprints and schematics for BQ76PL536TPAPTQ1 are listed on our Part Details page. You can also find images and similar parts to BQ76PL536TPAPTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76PL536TPAPTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76PL536TPAPTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76PL536TPAPTQ1 fall under?
The BQ76PL536TPAPTQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ76PL536TPAPTQ1 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76PL536TPAPTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76PL536TPAPTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76PL536TPAPTQ1 have stock available?
There is no stock from authorised distributors for BQ76PL536TPAPTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76PL536TPAPTQ1 often in real-time on the comparison pages.
What if I can't find stock of BQ76PL536TPAPTQ1?
You can fill out our help required form which you can use to request a quote for BQ76PL536TPAPTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.