Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Battery Protection | Over / Under Voltage |
No. of Batteries | 6 |
Shutdown Current | - |
Battery IC Case Style | HTQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 7.2V |
Supply Voltage Max | 27V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3 to 6 series cell lithium-ion battery monitor and secondary protection for industrial battery packs | Texas Instruments |
Batt Prot, Li-Ion, 27V, Htqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ76PL536APAPT?
Additional datasheets, footprints and schematics for BQ76PL536APAPT are listed on our Part Details page. You can also find images and similar parts to BQ76PL536APAPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76PL536APAPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76PL536APAPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76PL536APAPT fall under?
The BQ76PL536APAPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ76PL536APAPT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76PL536APAPT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76PL536APAPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76PL536APAPT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ76PL536APAPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76PL536APAPT often in real-time on the comparison pages.
What if I can't find stock of BQ76PL536APAPT?
You can fill out our help required form which you can use to request a quote for BQ76PL536APAPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.