BQ76PL455EVM . Part Information
Details for BQ76PL455EVM . by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits

Buy BQ76PL455EVM Directly from Texas Instruments (34 in stock) at $499.0000
Part Downloads

Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Battery Monitor |
Silicon Core Number | BQ76PL455A |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ76PL455A-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- EVAL BOARD, BATTERY MONITOR; Kit Application Type:Power Management - Battery; Application Sub Type:Battery Monitor; Silicon Core Number:BQ76PL455A; Silicon Manufacturer:Texas Instruments; Kit Contents:Eval Board BQ76PL455A-Q1; RoHS Compliant: Yes | Newark Electronics
- BQ76PL455A-Q1 16-Cell Battery Monitor Evaluation Module | Avnet Europe
- bq76PL455A-Q1 16-Cell Battery Monitor With Passive Cell Balancing Evaluation Module | Texas Instruments
Viewing Distributors for BQ76PL455EVM .
Loading...
Loading Results for BQ76PL455EVM .