Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Analogue Front End |
Silicon Core Number | BQ76940 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ76940 Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 11 to 15 cell Li-Ion Batt AFE Batt Management Controller 15A Charge/Discharge Current 38-66V Power |
BQ76940 evaluation board with BQ78350 | Texas Instruments |
Eval Board Bq76940 Analogue Front End | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ76940EVM?
Additional datasheets, footprints and schematics for BQ76940EVM are listed on our Part Details page. You can also find images and similar parts to BQ76940EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ76940EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ76940EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ76940EVM fall under?
The BQ76940EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ76940EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ76940EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ76940EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ76940EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ76940EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ76940EVM often in real-time on the comparison pages.
What if I can't find stock of BQ76940EVM?
You can fill out our help required form which you can use to request a quote for BQ76940EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.