Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Management Function | Fuel Gauge Status Monitor |
---|---|
Battery Type | LiFePO4 Li-Ion Li-Pol |
Supply Voltage Min | 6V |
Supply Voltage Max | 25V |
Battery IC Case Style | TSSOP |
No. of Pins | 44Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
9 to 15-series cell li-ion and li-phosphate battery monitor (bq76940 family) | Texas Instruments |
Battery Monitor BQ7694006DBT | RS |
Where can I find additional details, specifications and documents for a BQ7694006DBT?
Additional datasheets, footprints and schematics for BQ7694006DBT are listed on our Part Details page. You can also find images and similar parts to BQ7694006DBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ7694006DBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ7694006DBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ7694006DBT fall under?
The BQ7694006DBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ7694006DBT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ7694006DBT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ7694006DBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ7694006DBT have stock available?
Authorised distributors including Texas Instruments, RS, element14 and Farnell have stock available or on a lead time for BQ7694006DBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ7694006DBT often in real-time on the comparison pages.
What if I can't find stock of BQ7694006DBT?
You can fill out our help required form which you can use to request a quote for BQ7694006DBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.